Capital Lighting, Inc. P3906-09 Pendants-Bowl Style 427567

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Length 24.00 Extension: 16 Bulb Type: Medium Qty: 2 Finish: Brushed Nickel Product Name: Two Light Foyer UPC: 785247154166 Category: Hall & Foyer Glass: Etched Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Length 24.00 Extension: 16 Bulb Type: Medium Qty: 2 Finish: Brushed Nickel Product Name: Two Light Foyer UPC: 785247154166 Category: Hall & Foyer Glass: Etched Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3906-09 Pendants-Bowl Style - 427567 - Capital Lighting, Inc.
Columbus, OH, USA
P3906-09 Pendants-Bowl Style
427567
P3906-09 Pendants-Bowl Style 427567
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Length 24.00 Extension: 16 Bulb Type: Medium Qty: 2 Finish: Brushed Nickel Product Name: Two Light Foyer UPC: 785247154166 Category: Hall & Foyer Glass: Etched Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.00
Length 24.00
Extension: 16
Bulb
Type: Medium
Qty: 2
Finish: Brushed Nickel
Product Name: Two Light Foyer
UPC: 785247154166
Category: Hall & Foyer
Glass: Etched
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427567
Product Name P3906-09 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details