Capital Lighting, Inc. P3888-126 Foyer/Hall Lanterns-Open Frame 427546

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 34.00 Length 34.00 Bulb Type: Candelabra Qty: 8 Finish: Burnished Silver Product Name: Eight Light Foyer UPC: 785247161089 Category: Hall & Foyer Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 34.00 Length 34.00 Bulb Type: Candelabra Qty: 8 Finish: Burnished Silver Product Name: Eight Light Foyer UPC: 785247161089 Category: Hall & Foyer Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3888-126 Foyer/Hall Lanterns-Open Frame - 427546 - Capital Lighting, Inc.
Columbus, OH, USA
P3888-126 Foyer/Hall Lanterns-Open Frame
427546
P3888-126 Foyer/Hall Lanterns-Open Frame 427546
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 34.00 Length 34.00 Bulb Type: Candelabra Qty: 8 Finish: Burnished Silver Product Name: Eight Light Foyer UPC: 785247161089 Category: Hall & Foyer Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 34.00
Length 34.00
Bulb
Type: Candelabra
Qty: 8
Finish: Burnished Silver
Product Name: Eight Light Foyer
UPC: 785247161089
Category: Hall & Foyer
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427546
Product Name P3888-126 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details