Capital Lighting, Inc. P3884-20 Foyer/Hall Lanterns-Open Frame 427544

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 4 Finish: Antique Bronze Product Name: Four Light Foyer UPC: 785247155729 Category: Hall & Foyer Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 4 Finish: Antique Bronze Product Name: Four Light Foyer UPC: 785247155729 Category: Hall & Foyer Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3884-20 Foyer/Hall Lanterns-Open Frame - 427544 - Capital Lighting, Inc.
Columbus, OH, USA
P3884-20 Foyer/Hall Lanterns-Open Frame
427544
P3884-20 Foyer/Hall Lanterns-Open Frame 427544
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 4 Finish: Antique Bronze Product Name: Four Light Foyer UPC: 785247155729 Category: Hall & Foyer Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 20.00
Length 20.00
Bulb
Type: Candelabra
Qty: 4
Finish: Antique Bronze
Product Name: Four Light Foyer
UPC: 785247155729
Category: Hall & Foyer
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427544
Product Name P3884-20 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details