Capital Lighting, Inc. P3902-126 Foyer/Hall Lanterns-Glass w/Frame 427540

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Length 17.00 Extension: 10.87 Bulb Type: Candelabra Qty: 2 Finish: Burnished Silver Product Name: Two Light Foyer UPC: 785247161379 Category: Hall & Foyer Glass: Clear Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Length 17.00 Extension: 10.87 Bulb Type: Candelabra Qty: 2 Finish: Burnished Silver Product Name: Two Light Foyer UPC: 785247161379 Category: Hall & Foyer Glass: Clear Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3902-126 Foyer/Hall Lanterns-Glass w/Frame - 427540 - Capital Lighting, Inc.
Columbus, OH, USA
P3902-126 Foyer/Hall Lanterns-Glass w/Frame
427540
P3902-126 Foyer/Hall Lanterns-Glass w/Frame 427540
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Length 17.00 Extension: 10.87 Bulb Type: Candelabra Qty: 2 Finish: Burnished Silver Product Name: Two Light Foyer UPC: 785247161379 Category: Hall & Foyer Glass: Clear Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.00
Length 17.00
Extension: 10.87
Bulb
Type: Candelabra
Qty: 2
Finish: Burnished Silver
Product Name: Two Light Foyer
UPC: 785247161379
Category: Hall & Foyer
Glass: Clear
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427540
Product Name P3902-126 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details