Capital Lighting, Inc. P4003-09 Mid. Chandeliers-Glass Down 427539

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 21.75 Length 21.75 Extension: 14.25 Bulb Type: Medium Qty: 6 Finish: Brushed Nickel Product Name: Six Light Chandelier UPC: 785247154074 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 21.75 Length 21.75 Extension: 14.25 Bulb Type: Medium Qty: 6 Finish: Brushed Nickel Product Name: Six Light Chandelier UPC: 785247154074 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4003-09 Mid. Chandeliers-Glass Down - 427539 - Capital Lighting, Inc.
Columbus, OH, USA
P4003-09 Mid. Chandeliers-Glass Down
427539
P4003-09 Mid. Chandeliers-Glass Down 427539
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 21.75 Length 21.75 Extension: 14.25 Bulb Type: Medium Qty: 6 Finish: Brushed Nickel Product Name: Six Light Chandelier UPC: 785247154074 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 21.75
Length 21.75
Extension: 14.25
Bulb
Type: Medium
Qty: 6
Finish: Brushed Nickel
Product Name: Six Light Chandelier
UPC: 785247154074
Category: Chandeliers
Glass: Etched
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427539
Product Name P4003-09 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details