Capital Lighting, Inc. P5135-74 Mini Pendants-Rod 427526

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.00 Length 7.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Finish: Venetian Bronze Product Name: One Light Mini Pendant UPC: 785247154159 Category: Pendants Mini Pendants Glass: Etched Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.00 Length 7.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Finish: Venetian Bronze Product Name: One Light Mini Pendant UPC: 785247154159 Category: Pendants Mini Pendants Glass: Etched Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5135-74 Mini Pendants-Rod - 427526 - Capital Lighting, Inc.
Columbus, OH, USA
P5135-74 Mini Pendants-Rod
427526
P5135-74 Mini Pendants-Rod 427526
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.00 Length 7.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Finish: Venetian Bronze Product Name: One Light Mini Pendant UPC: 785247154159 Category: Pendants Mini Pendants Glass: Etched Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 7.00
Length 7.00
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Finish: Venetian Bronze
Product Name: One Light Mini Pendant
UPC: 785247154159
Category: Pendants Mini Pendants
Glass: Etched
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427526
Product Name P5135-74 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details