PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 7.00
Length 7.00
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Finish: Brushed Nickel
Product Name: One Light Mini Pendant
UPC: 785247154098
Category: Pendants Mini Pendants
Glass: Etched
Safety Rating: Ul Cul
Wire: 10'
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 427524 |
| Product Name | P5135-09 Mini Pendants-Rod |
| Application | Residential |