Capital Lighting, Inc. P5167-09 Mini Pendants-Rod 427521

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 9.75 Length 9.75 Bulb Type: Medium Qty: 1 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 785247154296 Category: Pendants Mini Pendants Glass: Etched Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 9.75 Length 9.75 Bulb Type: Medium Qty: 1 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 785247154296 Category: Pendants Mini Pendants Glass: Etched Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5167-09 Mini Pendants-Rod - 427521 - Capital Lighting, Inc.
Columbus, OH, USA
P5167-09 Mini Pendants-Rod
427521
P5167-09 Mini Pendants-Rod 427521
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 9.75 Length 9.75 Bulb Type: Medium Qty: 1 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 785247154296 Category: Pendants Mini Pendants Glass: Etched Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 9.75
Length 9.75
Bulb
Type: Medium
Qty: 1
Finish: Brushed Nickel
Product Name: One Light Mini Pendant
UPC: 785247154296
Category: Pendants Mini Pendants
Glass: Etched
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427521
Product Name P5167-09 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856559 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details