Capital Lighting, Inc. P4208-104 Mini Chandeliers-Candle 427519

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Length 23.00 Bulb Type: Candelabra Qty: 3 Finish: Polished Nickel Product Name: Three Light Chandelier UPC: 785247153084 Category: Chandeliers Glass: Clear Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Length 23.00 Bulb Type: Candelabra Qty: 3 Finish: Polished Nickel Product Name: Three Light Chandelier UPC: 785247153084 Category: Chandeliers Glass: Clear Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4208-104 Mini Chandeliers-Candle - 427519 - Capital Lighting, Inc.
Columbus, OH, USA
P4208-104 Mini Chandeliers-Candle
427519
P4208-104 Mini Chandeliers-Candle 427519
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Length 23.00 Bulb Type: Candelabra Qty: 3 Finish: Polished Nickel Product Name: Three Light Chandelier UPC: 785247153084 Category: Chandeliers Glass: Clear Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 23.00
Length 23.00
Bulb
Type: Candelabra
Qty: 3
Finish: Polished Nickel
Product Name: Three Light Chandelier
UPC: 785247153084
Category: Chandeliers
Glass: Clear
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427519
Product Name P4208-104 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details