Capital Lighting, Inc. P4435-09EBWB Mid. Chandeliers-Glass Up 427518

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 28.00 Length 28.00 Extension: 12.5 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Chandelier UPC: 785247161478 Category: Chandeliers Glass: Etched Safety Rating: Ccsaus Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 28.00 Length 28.00 Extension: 12.5 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Chandelier UPC: 785247161478 Category: Chandeliers Glass: Etched Safety Rating: Ccsaus Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P4435-09EBWB Mid. Chandeliers-Glass Up - 427518 - Capital Lighting, Inc.
Columbus, OH, USA
P4435-09EBWB Mid. Chandeliers-Glass Up
427518
P4435-09EBWB Mid. Chandeliers-Glass Up 427518
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 28.00 Length 28.00 Extension: 12.5 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Chandelier UPC: 785247161478 Category: Chandeliers Glass: Etched Safety Rating: Ccsaus Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 28.00
Length 28.00
Extension: 12.5
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Brushed Nickel
Product Name: Four Light Chandelier
UPC: 785247161478
Category: Chandeliers
Glass: Etched
Safety Rating: Ccsaus
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427518
Product Name P4435-09EBWB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details