Capital Lighting, Inc. P4210-104 Mid. Chandeliers-Candle 427514

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.00 Length 35.00 Bulb Type: Candelabra Qty: 9 Finish: Polished Nickel Product Name: Nine Light Chandelier UPC: 785247153176 Category: Chandeliers Glass: Clear Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.00 Length 35.00 Bulb Type: Candelabra Qty: 9 Finish: Polished Nickel Product Name: Nine Light Chandelier UPC: 785247153176 Category: Chandeliers Glass: Clear Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4210-104 Mid. Chandeliers-Candle - 427514 - Capital Lighting, Inc.
Columbus, OH, USA
P4210-104 Mid. Chandeliers-Candle
427514
P4210-104 Mid. Chandeliers-Candle 427514
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.00 Length 35.00 Bulb Type: Candelabra Qty: 9 Finish: Polished Nickel Product Name: Nine Light Chandelier UPC: 785247153176 Category: Chandeliers Glass: Clear Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 35.00
Length 35.00
Bulb
Type: Candelabra
Qty: 9
Finish: Polished Nickel
Product Name: Nine Light Chandelier
UPC: 785247153176
Category: Chandeliers
Glass: Clear
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427514
Product Name P4210-104 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details