Capital Lighting, Inc. P4568-80 Mid. Chandeliers-Candle 427500

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.75 Height: 33.50 Length 33.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Forged Black Product Name: Nine Light Chandelier UPC: 785247134106 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.75 Height: 33.50 Length 33.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Forged Black Product Name: Nine Light Chandelier UPC: 785247134106 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4568-80 Mid. Chandeliers-Candle - 427500 - Capital Lighting, Inc.
Columbus, OH, USA
P4568-80 Mid. Chandeliers-Candle
427500
P4568-80 Mid. Chandeliers-Candle 427500
PRODUCT DETAILS / SPECS Width/Dia: 34.75 Height: 33.50 Length 33.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Forged Black Product Name: Nine Light Chandelier UPC: 785247134106 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 34.75
Height: 33.50
Length 33.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Forged Black
Product Name: Nine Light Chandelier
UPC: 785247134106
Category: Chandeliers
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427500
Product Name P4568-80 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790903 - RS Components, Ltd.
Specs
Lamp Type LED
View Details