Capital Lighting, Inc. 65004-1 Sconces-Single Glass 427473

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Extension: 18 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Matte Black Weight: 7 Product Name: One Light Sconce UPC: 830335008286 Category: Sconce Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Extension: 18 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Matte Black Weight: 7 Product Name: One Light Sconce UPC: 830335008286 Category: Sconce Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
65004-1 Sconces-Single Glass - 427473 - Capital Lighting, Inc.
Columbus, OH, USA
65004-1 Sconces-Single Glass
427473
65004-1 Sconces-Single Glass 427473
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Extension: 18 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Matte Black Weight: 7 Product Name: One Light Sconce UPC: 830335008286 Category: Sconce Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 16.00
Extension: 18
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Matte Black
Weight: 7
Product Name: One Light Sconce
UPC: 830335008286
Category: Sconce
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427473
Product Name 65004-1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details