Capital Lighting, Inc. 67012-3 Bathroom Fixtures-Three Lights 427407

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 6 Product Name: Three Light Vanity UPC: 830335008781 Category: Vanity Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 6 Product Name: Three Light Vanity UPC: 830335008781 Category: Vanity Glass: White

Suppliers

Company
Product
Description
Supplier Links
67012-3 Bathroom Fixtures-Three Lights - 427407 - Capital Lighting, Inc.
Columbus, OH, USA
67012-3 Bathroom Fixtures-Three Lights
427407
67012-3 Bathroom Fixtures-Three Lights 427407
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 6 Product Name: Three Light Vanity UPC: 830335008781 Category: Vanity Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 8.00
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Chrome
Weight: 6
Product Name: Three Light Vanity
UPC: 830335008781
Category: Vanity
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427407
Product Name 67012-3 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details