Capital Lighting, Inc. 67020-1 Sconces-Single Glass 427405

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2 Product Name: One Light Vanity UPC: 830335008859 Category: Vanity Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2 Product Name: One Light Vanity UPC: 830335008859 Category: Vanity Glass: White

Suppliers

Company
Product
Description
Supplier Links
67020-1 Sconces-Single Glass - 427405 - Capital Lighting, Inc.
Columbus, OH, USA
67020-1 Sconces-Single Glass
427405
67020-1 Sconces-Single Glass 427405
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2 Product Name: One Light Vanity UPC: 830335008859 Category: Vanity Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 8.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 2
Product Name: One Light Vanity
UPC: 830335008859
Category: Vanity
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427405
Product Name 67020-1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details