Capital Lighting, Inc. 67017-2 Bathroom Fixtures-Two Lights 427400

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Bronze Weight: 3 Product Name: Two Light Vanity UPC: 830335008835 Category: Vanity Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Bronze Weight: 3 Product Name: Two Light Vanity UPC: 830335008835 Category: Vanity Glass: White

Suppliers

Company
Product
Description
Supplier Links
67017-2 Bathroom Fixtures-Two Lights - 427400 - Capital Lighting, Inc.
Columbus, OH, USA
67017-2 Bathroom Fixtures-Two Lights
427400
67017-2 Bathroom Fixtures-Two Lights 427400
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Bronze Weight: 3 Product Name: Two Light Vanity UPC: 830335008835 Category: Vanity Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Aged Bronze
Weight: 3
Product Name: Two Light Vanity
UPC: 830335008835
Category: Vanity
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427400
Product Name 67017-2 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details