Capital Lighting, Inc. 87-6000-20 Lamps-Table Lamps 427305

Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bronze Finish Weight: 16.5 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bronze Finish Weight: 16.5 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-6000-20 Lamps-Table Lamps - 427305 - Capital Lighting, Inc.
Columbus, OH, USA
87-6000-20 Lamps-Table Lamps
427305
87-6000-20 Lamps-Table Lamps 427305
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bronze Finish Weight: 16.5 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Height: 29.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Bronze Finish
Weight: 16.5
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427305
Product Name 87-6000-20 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details