Capital Lighting, Inc. P3597-74 Semi-Flush Mts.-Bowl Style 427286

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 13.00 Length 13.00 Extension: 12.75 Bulb Type: Medium Qty: 2 Finish: Venetian Bronze Product Name: Two Light Close To Ceiling UPC: 785247156221 Category: Close To Ceiling Glass: Etched Safety Rating: Ccsaus Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 13.00 Length 13.00 Extension: 12.75 Bulb Type: Medium Qty: 2 Finish: Venetian Bronze Product Name: Two Light Close To Ceiling UPC: 785247156221 Category: Close To Ceiling Glass: Etched Safety Rating: Ccsaus Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3597-74 Semi-Flush Mts.-Bowl Style - 427286 - Capital Lighting, Inc.
Columbus, OH, USA
P3597-74 Semi-Flush Mts.-Bowl Style
427286
P3597-74 Semi-Flush Mts.-Bowl Style 427286
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 13.00 Length 13.00 Extension: 12.75 Bulb Type: Medium Qty: 2 Finish: Venetian Bronze Product Name: Two Light Close To Ceiling UPC: 785247156221 Category: Close To Ceiling Glass: Etched Safety Rating: Ccsaus Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 13.00
Length 13.00
Extension: 12.75
Bulb
Type: Medium
Qty: 2
Finish: Venetian Bronze
Product Name: Two Light Close To Ceiling
UPC: 785247156221
Category: Close To Ceiling
Glass: Etched
Safety Rating: Ccsaus
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427286
Product Name P3597-74 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details