Capital Lighting, Inc. P3597-09 Semi-Flush Mts.-Bowl Style 427284

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 13.00 Length 13.00 Extension: 12.75 Bulb Type: Medium Qty: 2 Finish: Brushed Nickel Product Name: Two Light Close To Ceiling UPC: 785247154173 Category: Close To Ceiling Glass: Etched Safety Rating: Ccsaus Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 13.00 Length 13.00 Extension: 12.75 Bulb Type: Medium Qty: 2 Finish: Brushed Nickel Product Name: Two Light Close To Ceiling UPC: 785247154173 Category: Close To Ceiling Glass: Etched Safety Rating: Ccsaus Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3597-09 Semi-Flush Mts.-Bowl Style - 427284 - Capital Lighting, Inc.
Columbus, OH, USA
P3597-09 Semi-Flush Mts.-Bowl Style
427284
P3597-09 Semi-Flush Mts.-Bowl Style 427284
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 13.00 Length 13.00 Extension: 12.75 Bulb Type: Medium Qty: 2 Finish: Brushed Nickel Product Name: Two Light Close To Ceiling UPC: 785247154173 Category: Close To Ceiling Glass: Etched Safety Rating: Ccsaus Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 13.00
Length 13.00
Extension: 12.75
Bulb
Type: Medium
Qty: 2
Finish: Brushed Nickel
Product Name: Two Light Close To Ceiling
UPC: 785247154173
Category: Close To Ceiling
Glass: Etched
Safety Rating: Ccsaus
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427284
Product Name P3597-09 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details