Capital Lighting, Inc. P3701-20 Foyer/Hall Lanterns-Glass w/Frame 427281

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 18.25 Length 18.25 Bulb Type: Medium Qty: 1 Finish: Antique Bronze Product Name: One Light Foyer UPC: 785247154739 Category: Hall & Foyer Glass: Etched Opal And Clear Distressed Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 18.25 Length 18.25 Bulb Type: Medium Qty: 1 Finish: Antique Bronze Product Name: One Light Foyer UPC: 785247154739 Category: Hall & Foyer Glass: Etched Opal And Clear Distressed Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3701-20 Foyer/Hall Lanterns-Glass w/Frame - 427281 - Capital Lighting, Inc.
Columbus, OH, USA
P3701-20 Foyer/Hall Lanterns-Glass w/Frame
427281
P3701-20 Foyer/Hall Lanterns-Glass w/Frame 427281
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 18.25 Length 18.25 Bulb Type: Medium Qty: 1 Finish: Antique Bronze Product Name: One Light Foyer UPC: 785247154739 Category: Hall & Foyer Glass: Etched Opal And Clear Distressed Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 18.25
Length 18.25
Bulb
Type: Medium
Qty: 1
Finish: Antique Bronze
Product Name: One Light Foyer
UPC: 785247154739
Category: Hall & Foyer
Glass: Etched Opal And Clear Distressed
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427281
Product Name P3701-20 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details