Capital Lighting, Inc. 9-70066-2-211 Sconces-Double Candle 427263

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Argentum Product Name: Two Light Sconce UPC: 822920207310 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Argentum Product Name: Two Light Sconce UPC: 822920207310 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
9-70066-2-211 Sconces-Double Candle - 427263 - Capital Lighting, Inc.
Columbus, OH, USA
9-70066-2-211 Sconces-Double Candle
427263
9-70066-2-211 Sconces-Double Candle 427263
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Argentum Product Name: Two Light Sconce UPC: 822920207310 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 19.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Argentum
Product Name: Two Light Sconce
UPC: 822920207310
Category: Wall Sconce
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427263
Product Name 9-70066-2-211 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details