Capital Lighting, Inc. P3463-114 Semi-Flush Mts.-Drum Shade 427258

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.50 Length 16.50 Bulb Type: Medium Qty: 2 Finish: Weathered Auburn Product Name: Two Light Close To Ceiling UPC: 785247153275 Category: Close To Ceiling Glass: Pleated Opal Topaz Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.50 Length 16.50 Bulb Type: Medium Qty: 2 Finish: Weathered Auburn Product Name: Two Light Close To Ceiling UPC: 785247153275 Category: Close To Ceiling Glass: Pleated Opal Topaz Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3463-114 Semi-Flush Mts.-Drum Shade - 427258 - Capital Lighting, Inc.
Columbus, OH, USA
P3463-114 Semi-Flush Mts.-Drum Shade
427258
P3463-114 Semi-Flush Mts.-Drum Shade 427258
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.50 Length 16.50 Bulb Type: Medium Qty: 2 Finish: Weathered Auburn Product Name: Two Light Close To Ceiling UPC: 785247153275 Category: Close To Ceiling Glass: Pleated Opal Topaz Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 16.50
Length 16.50
Bulb
Type: Medium
Qty: 2
Finish: Weathered Auburn
Product Name: Two Light Close To Ceiling
UPC: 785247153275
Category: Close To Ceiling
Glass: Pleated Opal Topaz
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427258
Product Name P3463-114 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details