Capital Lighting, Inc. P3462-09 Semi-Flush Mts.-Other 427252

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Bulb Type: Medium Qty: 1 Finish: Brushed Nickel Product Name: One Light Close To Ceiling UPC: 785247153466 Category: Close To Ceiling Glass: Etched Seeded Safety Rating: Ccsaus
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Bulb Type: Medium Qty: 1 Finish: Brushed Nickel Product Name: One Light Close To Ceiling UPC: 785247153466 Category: Close To Ceiling Glass: Etched Seeded Safety Rating: Ccsaus

Suppliers

Company
Product
Description
Supplier Links
P3462-09 Semi-Flush Mts.-Other - 427252 - Capital Lighting, Inc.
Columbus, OH, USA
P3462-09 Semi-Flush Mts.-Other
427252
P3462-09 Semi-Flush Mts.-Other 427252
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Bulb Type: Medium Qty: 1 Finish: Brushed Nickel Product Name: One Light Close To Ceiling UPC: 785247153466 Category: Close To Ceiling Glass: Etched Seeded Safety Rating: Ccsaus

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.00
Bulb
Type: Medium
Qty: 1
Finish: Brushed Nickel
Product Name: One Light Close To Ceiling
UPC: 785247153466
Category: Close To Ceiling
Glass: Etched Seeded
Safety Rating: Ccsaus

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427252
Product Name P3462-09 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details