Capital Lighting, Inc. 9-0158-3-76 Sconces-Triple Candle 427249

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Florencian Bronze Product Name: Three Light Sconce UPC: 822920204364 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Florencian Bronze Product Name: Three Light Sconce UPC: 822920204364 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
9-0158-3-76 Sconces-Triple Candle - 427249 - Capital Lighting, Inc.
Columbus, OH, USA
9-0158-3-76 Sconces-Triple Candle
427249
9-0158-3-76 Sconces-Triple Candle 427249
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Florencian Bronze Product Name: Three Light Sconce UPC: 822920204364 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 19.00
Extension: 8
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Florencian Bronze
Product Name: Three Light Sconce
UPC: 822920204364
Category: Wall Sconce
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427249
Product Name 9-0158-3-76 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details