Capital Lighting, Inc. 9-0159-2-76 Sconces-Double Candle 427247

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 19.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Florencian Bronze Product Name: Two Light Sconce UPC: 822920204371 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 19.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Florencian Bronze Product Name: Two Light Sconce UPC: 822920204371 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
9-0159-2-76 Sconces-Double Candle - 427247 - Capital Lighting, Inc.
Columbus, OH, USA
9-0159-2-76 Sconces-Double Candle
427247
9-0159-2-76 Sconces-Double Candle 427247
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 19.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Florencian Bronze Product Name: Two Light Sconce UPC: 822920204371 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 19.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Florencian Bronze
Product Name: Two Light Sconce
UPC: 822920204371
Category: Wall Sconce
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427247
Product Name 9-0159-2-76 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1927110 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details