PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 16.00
Length 16.00
Bulb
Type: Candelabra
Qty: 4
Finish: Roman Bronze
Product Name: Four Light Ceiling Fan
UPC: 785247163151
Category: Ceiling Fans
Safety Rating: Ul
Wire: 80``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 427232 |
| Product Name | P2532-20 Fans-Ceiling Fans |