PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 13.25
Length 13.25
Bulb
Finish: White
Product Name: Ceiling Fans
UPC: 785247162451
Category: Ceiling Fans
Safety Rating: Ul
Wire: 80``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 427231 |
| Product Name | P2529-30W Fans-Ceiling Fans |