Capital Lighting, Inc. P2794-09EBWB Sconces-Single Glass 427229

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.25 Extension: 6.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Bath UPC: 785247154647 Category: Bath & Vanity Glass: Etched Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.25 Extension: 6.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Bath UPC: 785247154647 Category: Bath & Vanity Glass: Etched Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2794-09EBWB Sconces-Single Glass - 427229 - Capital Lighting, Inc.
Columbus, OH, USA
P2794-09EBWB Sconces-Single Glass
427229
P2794-09EBWB Sconces-Single Glass 427229
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.25 Extension: 6.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Bath UPC: 785247154647 Category: Bath & Vanity Glass: Etched Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.25
Extension: 6.25
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Product Name: One Light Bath
UPC: 785247154647
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427229
Product Name P2794-09EBWB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details