Capital Lighting, Inc. P2738-74 Bathroom Fixtures-Two Lights 427218

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 9.00 Extension: 7.12 Bulb Type: Medium Qty: 2 Finish: Venetian Bronze Product Name: Two Light Bath Fixture UPC: 785247155231 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 9.00 Extension: 7.12 Bulb Type: Medium Qty: 2 Finish: Venetian Bronze Product Name: Two Light Bath Fixture UPC: 785247155231 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2738-74 Bathroom Fixtures-Two Lights - 427218 - Capital Lighting, Inc.
Columbus, OH, USA
P2738-74 Bathroom Fixtures-Two Lights
427218
P2738-74 Bathroom Fixtures-Two Lights 427218
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 9.00 Extension: 7.12 Bulb Type: Medium Qty: 2 Finish: Venetian Bronze Product Name: Two Light Bath Fixture UPC: 785247155231 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 9.00
Extension: 7.12
Bulb
Type: Medium
Qty: 2
Finish: Venetian Bronze
Product Name: Two Light Bath Fixture
UPC: 785247155231
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427218
Product Name P2738-74 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details