Capital Lighting, Inc. P2729-104 Sconces-Double Candle 427211

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.75 Extension: 5 Bulb Type: Candelabra Qty: 2 Finish: Polished Nickel Product Name: Two Light Wall Bracket UPC: 785247152995 Category: Wall Bracket Glass: Clear Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.75 Extension: 5 Bulb Type: Candelabra Qty: 2 Finish: Polished Nickel Product Name: Two Light Wall Bracket UPC: 785247152995 Category: Wall Bracket Glass: Clear Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P2729-104 Sconces-Double Candle - 427211 - Capital Lighting, Inc.
Columbus, OH, USA
P2729-104 Sconces-Double Candle
427211
P2729-104 Sconces-Double Candle 427211
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.75 Extension: 5 Bulb Type: Candelabra Qty: 2 Finish: Polished Nickel Product Name: Two Light Wall Bracket UPC: 785247152995 Category: Wall Bracket Glass: Clear Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 16.75
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Finish: Polished Nickel
Product Name: Two Light Wall Bracket
UPC: 785247152995
Category: Wall Bracket
Glass: Clear
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427211
Product Name P2729-104 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details