Capital Lighting, Inc. P2743-09 Bathroom Fixtures-Three Lights 427209

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Extension: 7.12 Bulb Type: Medium Qty: 3 Finish: Brushed Nickel Product Name: Three Light Bath UPC: 785247154180 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Extension: 7.12 Bulb Type: Medium Qty: 3 Finish: Brushed Nickel Product Name: Three Light Bath UPC: 785247154180 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2743-09 Bathroom Fixtures-Three Lights - 427209 - Capital Lighting, Inc.
Columbus, OH, USA
P2743-09 Bathroom Fixtures-Three Lights
427209
P2743-09 Bathroom Fixtures-Three Lights 427209
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Extension: 7.12 Bulb Type: Medium Qty: 3 Finish: Brushed Nickel Product Name: Three Light Bath UPC: 785247154180 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 9.00
Extension: 7.12
Bulb
Type: Medium
Qty: 3
Finish: Brushed Nickel
Product Name: Three Light Bath
UPC: 785247154180
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427209
Product Name P2743-09 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details