Capital Lighting, Inc. P2743-74 Bathroom Fixtures-Three Lights 427207

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Extension: 7.12 Bulb Type: Medium Qty: 3 Finish: Venetian Bronze Product Name: Three Light Bath UPC: 785247155521 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Extension: 7.12 Bulb Type: Medium Qty: 3 Finish: Venetian Bronze Product Name: Three Light Bath UPC: 785247155521 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2743-74 Bathroom Fixtures-Three Lights - 427207 - Capital Lighting, Inc.
Columbus, OH, USA
P2743-74 Bathroom Fixtures-Three Lights
427207
P2743-74 Bathroom Fixtures-Three Lights 427207
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Extension: 7.12 Bulb Type: Medium Qty: 3 Finish: Venetian Bronze Product Name: Three Light Bath UPC: 785247155521 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 9.00
Extension: 7.12
Bulb
Type: Medium
Qty: 3
Finish: Venetian Bronze
Product Name: Three Light Bath
UPC: 785247155521
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427207
Product Name P2743-74 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details