Capital Lighting, Inc. P2745-74 Bathroom Fixtures-Four Lights 427206

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Extension: 7.12 Bulb Type: Medium Qty: 4 Finish: Venetian Bronze Product Name: Four Light Bath UPC: 785247155811 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Extension: 7.12 Bulb Type: Medium Qty: 4 Finish: Venetian Bronze Product Name: Four Light Bath UPC: 785247155811 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2745-74 Bathroom Fixtures-Four Lights - 427206 - Capital Lighting, Inc.
Columbus, OH, USA
P2745-74 Bathroom Fixtures-Four Lights
427206
P2745-74 Bathroom Fixtures-Four Lights 427206
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Extension: 7.12 Bulb Type: Medium Qty: 4 Finish: Venetian Bronze Product Name: Four Light Bath UPC: 785247155811 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 9.00
Extension: 7.12
Bulb
Type: Medium
Qty: 4
Finish: Venetian Bronze
Product Name: Four Light Bath
UPC: 785247155811
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427206
Product Name P2745-74 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details