Capital Lighting, Inc. P2745-09 Bathroom Fixtures-Four Lights 427204

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Extension: 7.12 Bulb Type: Medium Qty: 4 Finish: Brushed Nickel Product Name: Four Light Bath UPC: 785247154258 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Extension: 7.12 Bulb Type: Medium Qty: 4 Finish: Brushed Nickel Product Name: Four Light Bath UPC: 785247154258 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2745-09 Bathroom Fixtures-Four Lights - 427204 - Capital Lighting, Inc.
Columbus, OH, USA
P2745-09 Bathroom Fixtures-Four Lights
427204
P2745-09 Bathroom Fixtures-Four Lights 427204
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Extension: 7.12 Bulb Type: Medium Qty: 4 Finish: Brushed Nickel Product Name: Four Light Bath UPC: 785247154258 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 9.00
Extension: 7.12
Bulb
Type: Medium
Qty: 4
Finish: Brushed Nickel
Product Name: Four Light Bath
UPC: 785247154258
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427204
Product Name P2745-09 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details