Capital Lighting, Inc. 1-0153-15-76 Large Chandeliers-Candle 427178

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.75 Height: 45.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Florencian Bronze Product Name: Five Light Traditional Chandelier UPC: 822920204326 Category: Chandelier Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.75 Height: 45.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Florencian Bronze Product Name: Five Light Traditional Chandelier UPC: 822920204326 Category: Chandelier Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
1-0153-15-76 Large Chandeliers-Candle - 427178 - Capital Lighting, Inc.
Columbus, OH, USA
1-0153-15-76 Large Chandeliers-Candle
427178
1-0153-15-76 Large Chandeliers-Candle 427178
PRODUCT DETAILS / SPECS Width/Dia: 36.75 Height: 45.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Florencian Bronze Product Name: Five Light Traditional Chandelier UPC: 822920204326 Category: Chandelier Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 36.75
Height: 45.00
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Florencian Bronze
Product Name: Five Light Traditional Chandelier
UPC: 822920204326
Category: Chandelier
Connection: Hardwire
Shipped Via: TRK
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427178
Product Name 1-0153-15-76 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details