PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 13.25
Bulb
Finish: English Bronze
Weight: 13
Product Name: 52`` Ceiling Fan
UPC: 822920187384
Category: Ceiling Fan
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Indoor
Motor size: 153x13
Manufacturer's Warranty: Limited 30 Year
Blade pitch: 12
Blade span: 52
Blade type: Walnut
Electricity Use: 65
Light Kit: Sold Separately
Speeds: 3-Speed, RPM: Low - 82/High - 195
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5249
Airflow Efficienty: 80.5
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 427152 |
| Product Name | 52-FAN-5WA-13 Fans-Ceiling Fans |