Capital Lighting, Inc. 1-0161-6-76 Mid. Chandeliers-Candle 427149

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 34.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Florencian Bronze Product Name: Six Light Traditional Chandelier UPC: 822920204296 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 34.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Florencian Bronze Product Name: Six Light Traditional Chandelier UPC: 822920204296 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
1-0161-6-76 Mid. Chandeliers-Candle - 427149 - Capital Lighting, Inc.
Columbus, OH, USA
1-0161-6-76 Mid. Chandeliers-Candle
427149
1-0161-6-76 Mid. Chandeliers-Candle 427149
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 34.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Florencian Bronze Product Name: Six Light Traditional Chandelier UPC: 822920204296 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 34.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Florencian Bronze
Product Name: Six Light Traditional Chandelier
UPC: 822920204296
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427149
Product Name 1-0161-6-76 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details