Capital Lighting, Inc. 5-2500-306 Exterior -Wall Mount 427124

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Old Tuscan Product Name: Three Light Wall Mount Lantern UPC: 822920203411 Category: Outdoor Glass: Pale Cream Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Old Tuscan Product Name: Three Light Wall Mount Lantern UPC: 822920203411 Category: Outdoor Glass: Pale Cream Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
5-2500-306 Exterior -Wall Mount - 427124 - Capital Lighting, Inc.
Columbus, OH, USA
5-2500-306 Exterior -Wall Mount
427124
5-2500-306 Exterior -Wall Mount 427124
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Old Tuscan Product Name: Three Light Wall Mount Lantern UPC: 822920203411 Category: Outdoor Glass: Pale Cream Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 22.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Old Tuscan
Product Name: Three Light Wall Mount Lantern
UPC: 822920203411
Category: Outdoor
Glass: Pale Cream Seeded
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427124
Product Name 5-2500-306 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details