Capital Lighting, Inc. 5-2503-306 Exterior -Wall Mount 427121

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 41.00 Extension: 23 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Old Tuscan Product Name: Eight Light Wall Mount Lantern UPC: 822920203442 Category: Outdoor Glass: Pale Cream Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 41.00 Extension: 23 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Old Tuscan Product Name: Eight Light Wall Mount Lantern UPC: 822920203442 Category: Outdoor Glass: Pale Cream Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
5-2503-306 Exterior -Wall Mount - 427121 - Capital Lighting, Inc.
Columbus, OH, USA
5-2503-306 Exterior -Wall Mount
427121
5-2503-306 Exterior -Wall Mount 427121
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 41.00 Extension: 23 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Old Tuscan Product Name: Eight Light Wall Mount Lantern UPC: 822920203442 Category: Outdoor Glass: Pale Cream Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 41.00
Extension: 23
Bulb
Type: Candelabra
Qty: 8
Wattage: 40
Finish: Old Tuscan
Product Name: Eight Light Wall Mount Lantern
UPC: 822920203442
Category: Outdoor
Glass: Pale Cream Seeded
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427121
Product Name 5-2503-306 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details