Capital Lighting, Inc. 5-60323-40 Exterior -Wall Mount 427098

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.25 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Walnut Patina Product Name: Three Light Wall Mount Lantern UPC: 822920201028 Category: Outdoor Glass: Clear Hammered Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.25 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Walnut Patina Product Name: Three Light Wall Mount Lantern UPC: 822920201028 Category: Outdoor Glass: Clear Hammered Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-60323-40 Exterior -Wall Mount - 427098 - Capital Lighting, Inc.
Columbus, OH, USA
5-60323-40 Exterior -Wall Mount
427098
5-60323-40 Exterior -Wall Mount 427098
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.25 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Walnut Patina Product Name: Three Light Wall Mount Lantern UPC: 822920201028 Category: Outdoor Glass: Clear Hammered Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 23.25
Extension: 13
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Walnut Patina
Product Name: Three Light Wall Mount Lantern
UPC: 822920201028
Category: Outdoor
Glass: Clear Hammered
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427098
Product Name 5-60323-40 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details