Capital Lighting, Inc. 8-0160-4-76 Bathroom Fixtures-Four Lights 427082

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 8.75 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Florencian Bronze Product Name: Four Light Bath Bar UPC: 822920204401 Category: Bath Lights Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 8.75 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Florencian Bronze Product Name: Four Light Bath Bar UPC: 822920204401 Category: Bath Lights Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8-0160-4-76 Bathroom Fixtures-Four Lights - 427082 - Capital Lighting, Inc.
Columbus, OH, USA
8-0160-4-76 Bathroom Fixtures-Four Lights
427082
8-0160-4-76 Bathroom Fixtures-Four Lights 427082
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 8.75 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Florencian Bronze Product Name: Four Light Bath Bar UPC: 822920204401 Category: Bath Lights Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 41.00
Height: 8.75
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Florencian Bronze
Product Name: Four Light Bath Bar
UPC: 822920204401
Category: Bath Lights
Glass: Cream Textured
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427082
Product Name 8-0160-4-76 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details