Capital Lighting, Inc. 8-0160-2-76 Bathroom Fixtures-Two Lights 427081

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.75 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Florencian Bronze Product Name: Two Light Bath Bar UPC: 822920204388 Category: Bath Lights Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.75 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Florencian Bronze Product Name: Two Light Bath Bar UPC: 822920204388 Category: Bath Lights Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8-0160-2-76 Bathroom Fixtures-Two Lights - 427081 - Capital Lighting, Inc.
Columbus, OH, USA
8-0160-2-76 Bathroom Fixtures-Two Lights
427081
8-0160-2-76 Bathroom Fixtures-Two Lights 427081
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.75 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Florencian Bronze Product Name: Two Light Bath Bar UPC: 822920204388 Category: Bath Lights Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.75
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Florencian Bronze
Product Name: Two Light Bath Bar
UPC: 822920204388
Category: Bath Lights
Glass: Cream Textured
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427081
Product Name 8-0160-2-76 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details