Capital Lighting, Inc. 5-60328-186 Exterior -Hanging 427042

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black wIth Gold Product Name: Three Light Hanging Lantern UPC: 822920201196 Category: Outdoor Glass: Clear Hammered Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black wIth Gold Product Name: Three Light Hanging Lantern UPC: 822920201196 Category: Outdoor Glass: Clear Hammered Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-60328-186 Exterior -Hanging - 427042 - Capital Lighting, Inc.
Columbus, OH, USA
5-60328-186 Exterior -Hanging
427042
5-60328-186 Exterior -Hanging 427042
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black wIth Gold Product Name: Three Light Hanging Lantern UPC: 822920201196 Category: Outdoor Glass: Clear Hammered Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Black wIth Gold
Product Name: Three Light Hanging Lantern
UPC: 822920201196
Category: Outdoor
Glass: Clear Hammered
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427042
Product Name 5-60328-186 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details