PRODUCT DETAILS / SPECS
Width/Dia: 68.00
Height: 20.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 10
Finish: Walnut Patina
Weight: 41
Product Name: 68`` Indoor Ceiling Fan
UPC: 822920154980
Category: Ceiling Fan
Glass: Cream Marble
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Indoor
Motor size: 212x25
Manufacturer's Warranty: Lifetime
Blade pitch: 14
Blade span: 68
Blade type: Walnut
Electricity Use: 109
Light Kit: Included
Speeds: 3-Speed, RPM: Low - 39/High - 132
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 9663
Airflow Efficienty: 88.2
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 427022 |
| Product Name | 68-810-5WA-40 Fans-Ceiling Fans |