Capital Lighting, Inc. 6-0155-3-76 Semi-Flush Mts.-Bowl Style 427003

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Florencian Bronze Product Name: Three Light Traditional Semi-Flush Mount Ceiling Light UPC: 822920204357 Category: Semi-Flush Glass: Cream Textured Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Florencian Bronze Product Name: Three Light Traditional Semi-Flush Mount Ceiling Light UPC: 822920204357 Category: Semi-Flush Glass: Cream Textured Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
6-0155-3-76 Semi-Flush Mts.-Bowl Style - 427003 - Capital Lighting, Inc.
Columbus, OH, USA
6-0155-3-76 Semi-Flush Mts.-Bowl Style
427003
6-0155-3-76 Semi-Flush Mts.-Bowl Style 427003
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Florencian Bronze Product Name: Three Light Traditional Semi-Flush Mount Ceiling Light UPC: 822920204357 Category: Semi-Flush Glass: Cream Textured Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 17.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Florencian Bronze
Product Name: Three Light Traditional Semi-Flush Mount Ceiling Light
UPC: 822920204357
Category: Semi-Flush
Glass: Cream Textured
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427003
Product Name 6-0155-3-76 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details