Capital Lighting, Inc. 9007-88 Semi-Flush Mts.-Bowl Style 426995

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 4 UPC: 6940500310145 Shipped Via: Ups Canopy: 6 1/2D
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 4 UPC: 6940500310145 Shipped Via: Ups Canopy: 6 1/2D

Suppliers

Company
Product
Description
Supplier Links
9007-88 Semi-Flush Mts.-Bowl Style - 426995 - Capital Lighting, Inc.
Columbus, OH, USA
9007-88 Semi-Flush Mts.-Bowl Style
426995
9007-88 Semi-Flush Mts.-Bowl Style 426995
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 4 UPC: 6940500310145 Shipped Via: Ups Canopy: 6 1/2D

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 4
UPC: 6940500310145
Shipped Via: Ups
Canopy: 6 1/2D

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426995
Product Name 9007-88 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details