Capital Lighting, Inc. 9003S-89 Exterior -Wall Mount 426992

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 8.25 Length 8.25 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 3 Product Name: One Light Wall Sconce Dark Sky UPC: 46335936614 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 8.25 Length 8.25 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 3 Product Name: One Light Wall Sconce Dark Sky UPC: 46335936614 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9003S-89 Exterior -Wall Mount - 426992 - Capital Lighting, Inc.
Columbus, OH, USA
9003S-89 Exterior -Wall Mount
426992
9003S-89 Exterior -Wall Mount 426992
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 8.25 Length 8.25 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 3 Product Name: One Light Wall Sconce Dark Sky UPC: 46335936614 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 8.25
Length 8.25
Extension: 10.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 3
Product Name: One Light Wall Sconce Dark Sky
UPC: 46335936614
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426992
Product Name 9003S-89 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details