Capital Lighting, Inc. 9008-42 Exterior -Hanging 426976

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Weight: 8 Product Name: One Light Dark Sky 12`` Hanging UPC: 46335939196 Shipped Via: Ups Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Weight: 8 Product Name: One Light Dark Sky 12`` Hanging UPC: 46335939196 Shipped Via: Ups Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
9008-42 Exterior -Hanging - 426976 - Capital Lighting, Inc.
Columbus, OH, USA
9008-42 Exterior -Hanging
426976
9008-42 Exterior -Hanging 426976
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Weight: 8 Product Name: One Light Dark Sky 12`` Hanging UPC: 46335939196 Shipped Via: Ups Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rust
Weight: 8
Product Name: One Light Dark Sky 12`` Hanging
UPC: 46335939196
Shipped Via: Ups
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426976
Product Name 9008-42 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2790903 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details