Capital Lighting, Inc. 9026-89 Exterior -Sconces 426970

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.25 Length 11.25 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 8 Product Name: One Light Outdoor Wall Sconce UPC: 897821003217 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.25 Length 11.25 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 8 Product Name: One Light Outdoor Wall Sconce UPC: 897821003217 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9026-89 Exterior -Sconces - 426970 - Capital Lighting, Inc.
Columbus, OH, USA
9026-89 Exterior -Sconces
426970
9026-89 Exterior -Sconces 426970
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.25 Length 11.25 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 8 Product Name: One Light Outdoor Wall Sconce UPC: 897821003217 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.25
Length 11.25
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Weight: 8
Product Name: One Light Outdoor Wall Sconce
UPC: 897821003217
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426970
Product Name 9026-89 Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details