Capital Lighting, Inc. 9105-42 Exterior -Wall Mount 426964

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.25 Length 11.25 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rust Weight: 6 Product Name: 6 Outdoor Wall Sconce UPC: 46335936676 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.25 Length 11.25 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rust Weight: 6 Product Name: 6 Outdoor Wall Sconce UPC: 46335936676 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9105-42 Exterior -Wall Mount - 426964 - Capital Lighting, Inc.
Columbus, OH, USA
9105-42 Exterior -Wall Mount
426964
9105-42 Exterior -Wall Mount 426964
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.25 Length 11.25 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rust Weight: 6 Product Name: 6 Outdoor Wall Sconce UPC: 46335936676 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.25
Length 11.25
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Rust
Weight: 6
Product Name: 6 Outdoor Wall Sconce
UPC: 46335936676
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426964
Product Name 9105-42 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details